Allied Electronics, Inc. NAND Gate; Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs; 5 V; -45 70146698

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Wide operating voltage range of 2 V to 6 V outputs can drive up to 10 little loads Low power consumption, 20-uA max icc Typical tpd == 14 ns +⁄-4-mA output drive at 5 V Low input current of 1 uA max Operation from very slow input transitions Temper Each circuit functions as a NAND Gate, but because of the Schmitt action, it has different input threshold levels for positive- and negative-going signals. The hc132 devices perform the Boolean function y == a b or y == a + b in positive logic. These circuits are temperature compensated and can be triggered from the slowest of input ramps and still give clean jitter-free output signals.
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Wide operating voltage range of 2 V to 6 V outputs can drive up to 10 little loads Low power consumption, 20-uA max icc Typical tpd == 14 ns +⁄-4-mA output drive at 5 V Low input current of 1 uA max Operation from very slow input transitions Temper Each circuit functions as a NAND Gate, but because of the Schmitt action, it has different input threshold levels for positive- and negative-going signals. The hc132 devices perform the Boolean function y == a b or y == a + b in positive logic. These circuits are temperature compensated and can be triggered from the slowest of input ramps and still give clean jitter-free output signals.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
NAND Gate; Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs; 5 V; -45
70146698
NAND Gate; Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs; 5 V; -45 70146698
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Wide operating voltage range of 2 V to 6 V outputs can drive up to 10 little loads Low power consumption, 20-uA max icc Typical tpd == 14 ns +⁄-4-mA output drive at 5 V Low input current of 1 uA max Operation from very slow input transitions Temper Each circuit functions as a NAND Gate, but because of the Schmitt action, it has different input threshold levels for positive- and negative-going signals. The hc132 devices perform the Boolean function y == a b or y == a + b in positive logic. These circuits are temperature compensated and can be triggered from the slowest of input ramps and still give clean jitter-free output signals.

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs

  • Wide operating voltage range of 2 V to 6 V
  • outputs can drive up to 10 little loads
  • Low power consumption, 20-uA max icc
  • Typical tpd == 14 ns
  • +⁄-4-mA output drive at 5 V
  • Low input current of 1 uA max
  • Operation from very slow input transitions
  • Temper
    Each circuit functions as a NAND Gate, but because of the Schmitt action, it has different input threshold levels for positive- and negative-going signals. The hc132 devices perform the Boolean function y == a
  • b or y == a + b in positive logic. These circuits are temperature compensated and can be triggered from the slowest of input ramps and still give clean jitter-free output signals.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146698
Product Name NAND Gate; Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs; 5 V; -45
Gate Type NAND
Logic Family CMOS
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details