Allied Electronics, Inc. GATE, NAND/AND; PDIP; NAND/AND LOGIC; 18 (MAX.)V; 500MW; -55; +125; 5 (TYP.) 70146693

Description
PDIP Package Type, With 20 V Supply Voltage, CMOS 8-Input NAND⁄AND Gate Medium-speed peration Buffered inputs and outputs Noise margin The CD4068B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT,M96, and NSR suffixes), and 14-lead thin shrink small-outline packages (
Description
PDIP Package Type, With 20 V Supply Voltage, CMOS 8-Input NAND⁄AND Gate Medium-speed peration Buffered inputs and outputs Noise margin The CD4068B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT,M96, and NSR suffixes), and 14-lead thin shrink small-outline packages (

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
GATE, NAND/AND; PDIP; NAND/AND LOGIC; 18 (MAX.)V; 500MW; -55; +125; 5 (TYP.)
70146693
GATE, NAND/AND; PDIP; NAND/AND LOGIC; 18 (MAX.)V; 500MW; -55; +125; 5 (TYP.) 70146693
PDIP Package Type, With 20 V Supply Voltage, CMOS 8-Input NAND⁄AND Gate Medium-speed peration Buffered inputs and outputs Noise margin The CD4068B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT,M96, and NSR suffixes), and 14-lead thin shrink small-outline packages (

PDIP Package Type, With 20 V Supply Voltage, CMOS 8-Input NAND⁄AND Gate

  • Medium-speed peration
  • Buffered inputs and outputs
  • Noise margin
    The CD4068B types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT,M96, and NSR suffixes), and 14-lead thin shrink small-outline packages (
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146693
Product Name GATE, NAND/AND; PDIP; NAND/AND LOGIC; 18 (MAX.)V; 500MW; -55; +125; 5 (TYP.)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS00AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2-input AND gate - 74AHC1G08GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details