Allied Electronics, Inc. AMPLIFIER; GENERAL PURPOSE OPERATIONAL;+ 15 V; 2.5 MA (TYP.) @ DEGC; + 30 V 70146666

Description
General Purpose Operational Amplifier, Supply Voltage ± 15 V Continuous short circuit protection Wide common mode and differential voltage ranges No frequency compensation required Low power consumption The RC4558 device is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high common-mode input voltage range and the absence of latch-up make this amplifier ideal for voltage-follower applications. The device is short-circuit protected, and the internal frequency compensation ensures stability withoutt external components.
Description
General Purpose Operational Amplifier, Supply Voltage ± 15 V Continuous short circuit protection Wide common mode and differential voltage ranges No frequency compensation required Low power consumption The RC4558 device is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high common-mode input voltage range and the absence of latch-up make this amplifier ideal for voltage-follower applications. The device is short-circuit protected, and the internal frequency compensation ensures stability withoutt external components.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; GENERAL PURPOSE OPERATIONAL;+ 15 V; 2.5 MA (TYP.) @ DEGC; + 30 V - 70146666 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; GENERAL PURPOSE OPERATIONAL;+ 15 V; 2.5 MA (TYP.) @ DEGC; + 30 V
70146666
AMPLIFIER; GENERAL PURPOSE OPERATIONAL;+ 15 V; 2.5 MA (TYP.) @ DEGC; + 30 V 70146666
General Purpose Operational Amplifier, Supply Voltage ± 15 V Continuous short circuit protection Wide common mode and differential voltage ranges No frequency compensation required Low power consumption The RC4558 device is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high common-mode input voltage range and the absence of latch-up make this amplifier ideal for voltage-follower applications. The device is short-circuit protected, and the internal frequency compensation ensures stability withoutt external components.

General Purpose Operational Amplifier, Supply Voltage ± 15 V

  • Continuous short circuit protection
  • Wide common mode and differential voltage ranges
  • No frequency compensation required
  • Low power consumption
    The RC4558 device is a dual general-purpose Operational amplifier, with each half electrically similar to the μA741, except that offset null capability is not provided. The high common-mode input voltage range and the absence of latch-up make this amplifier ideal for voltage-follower applications. The device is short-circuit protected, and the internal frequency compensation ensures stability withoutt external components.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70146666
Product Name AMPLIFIER; GENERAL PURPOSE OPERATIONAL;+ 15 V; 2.5 MA (TYP.) @ DEGC; + 30 V
Supply Voltage (VS) 15 volts
Source Current (IS) 2.5 milliamps
VOS 0.5000 millivolts
IBIAS 0.1500 µA
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Op Amps - 1906416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details