Allied Electronics, Inc. AMPLIFIER; QUADRUPLE OPERATIONAL; + 4 V(MIN.); 2.4 MA (TYP.) @ 25 DEGC, + 15 V 70146662

Description
Quadruple Operational Amplifier, ± 4 V (Min.) Voltage Supply, 2.4 mA (Typ.) @ 25 °C Current Supply Class AB output stage Input⁄output overload protection Designed to be interchangeable with industry standard It is internally compensated operational amplifiers designed to have operating characteristics similar to the μA741. These amplifiers exhibit low supply-current drain that are much less than those of the μA741.
Description
Quadruple Operational Amplifier, ± 4 V (Min.) Voltage Supply, 2.4 mA (Typ.) @ 25 °C Current Supply Class AB output stage Input⁄output overload protection Designed to be interchangeable with industry standard It is internally compensated operational amplifiers designed to have operating characteristics similar to the μA741. These amplifiers exhibit low supply-current drain that are much less than those of the μA741.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; QUADRUPLE OPERATIONAL; + 4 V(MIN.); 2.4 MA (TYP.) @ 25 DEGC, + 15 V - 70146662 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; QUADRUPLE OPERATIONAL; + 4 V(MIN.); 2.4 MA (TYP.) @ 25 DEGC, + 15 V
70146662
AMPLIFIER; QUADRUPLE OPERATIONAL; + 4 V(MIN.); 2.4 MA (TYP.) @ 25 DEGC, + 15 V 70146662
Quadruple Operational Amplifier, ± 4 V (Min.) Voltage Supply, 2.4 mA (Typ.) @ 25 °C Current Supply Class AB output stage Input⁄output overload protection Designed to be interchangeable with industry standard It is internally compensated operational amplifiers designed to have operating characteristics similar to the μA741. These amplifiers exhibit low supply-current drain that are much less than those of the μA741.

Quadruple Operational Amplifier, ± 4 V (Min.) Voltage Supply, 2.4 mA (Typ.) @ 25 °C Current Supply

  • Class AB output stage
  • Input⁄output overload protection
  • Designed to be interchangeable with industry standard
    It is internally compensated operational amplifiers designed to have operating characteristics similar to the μA741. These amplifiers exhibit low supply-current drain that are much less than those of the μA741.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70146662
Product Name AMPLIFIER; QUADRUPLE OPERATIONAL; + 4 V(MIN.); 2.4 MA (TYP.) @ 25 DEGC, + 15 V
Supply Voltage (VS) 15 volts
Source Current (IS) 2.4 milliamps
VOS 1 millivolts
IBIAS 0.0300 µA
CMRR 90 dB
Unlock Full Specs
to access all available technical data