Allied Electronics, Inc. Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V 70146658

Description
36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types Single supply or dual supplies Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ Low input bias current 25 nA Typ Low input offset current 3 nA Typ Low input offset voltage 2 mV Typ Common-mode input voltage range includes ground Low output saturation voltage These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Description
36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types Single supply or dual supplies Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ Low input bias current 25 nA Typ Low input offset current 3 nA Typ Low input offset voltage 2 mV Typ Common-mode input voltage range includes ground Low output saturation voltage These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V - 70146658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V
70146658
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V 70146658
36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types Single supply or dual supplies Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ Low input bias current 25 nA Typ Low input offset current 3 nA Typ Low input offset voltage 2 mV Typ Common-mode input voltage range includes ground Low output saturation voltage These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

36 V Voltage Supply, 0.8 mA (Typ.) @ 25 °C Current Supply, Quad Differential Comparator Types

  • Single supply or dual supplies
  • Wide range of supply voltage low supply-current drain independent of supply voltage 0.8 mA Typ
  • Low input bias current 25 nA Typ
  • Low input offset current 3 nA Typ
  • Low input offset voltage 2 mV Typ
  • Common-mode input voltage range includes ground
  • Low output saturation voltage
    These devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Comparators
Product Number 70146658
Product Name Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ 25 DegC; 36 V
Supply Voltage (VS) 30 volts
Source Current (IS) 0.8000 milliamps
VOS 2 millivolts
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data