Standard Sealed Transformer, PCB Mount, 115V ⁄ 230V Primary
The CFP Series include a grain oriented core for high saturation density, lower core loss, and less steel and copper use; split bobbin for non-concentric winding (lower capacitance, high isolation, better insulation) no crossovers of primary and secondary leads; bobbin wound for reduced size. More sizes available. UL Class 130.
Combination solder or quick connect terminals. Split bobbin construction means no electrostatic shield is necessary.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 70137452 |
| Product Name | Transformer;Chassis;Pri:115/230VAC;Sec:120VAC;Sec:0.05A;Lug;50/60Hz;1.37In.In.H; |
| Transformer Type | Impedance Matching Transformer; Isolation |
| Construction | SplitCore |
| Primary Frequency | 50 / 60 Hz |
| Input Voltage | 115 to 230 volts |