Allied Electronics, Inc. Power cord, in: "Schuko" European (10A version) both usable Brazil/Argentina 70137442

Description
Universal Voltage Converters — Converts 100/120/220/240 V to isolated 120 V with optional foreign power IEC input cords to suit your use location. IEC Input Port For Foreign Cords Operates On 50 Hz and 60 Hz Input With Safety* Isolated Output Receptacle Convenient On-Off Switch Circuit Breaker Voltage Selector Power For Photographic/TV Crews Abroad Power For International Trade Shows Conversion for U.S. Appliances in Foreign Use Meets NAFTA Requirements *Note: Unit does not change frequency. Use only for equipment that can be operated on 50 Hz only, 60 Hz only or 50/60 Hz.
Description
Universal Voltage Converters — Converts 100/120/220/240 V to isolated 120 V with optional foreign power IEC input cords to suit your use location. IEC Input Port For Foreign Cords Operates On 50 Hz and 60 Hz Input With Safety* Isolated Output Receptacle Convenient On-Off Switch Circuit Breaker Voltage Selector Power For Photographic/TV Crews Abroad Power For International Trade Shows Conversion for U.S. Appliances in Foreign Use Meets NAFTA Requirements *Note: Unit does not change frequency. Use only for equipment that can be operated on 50 Hz only, 60 Hz only or 50/60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Power cord, in:
Fort Worth, TX, USA
Power cord, in: "Schuko" European (10A version) both usable Brazil/Argentina
70137442
Power cord, in: "Schuko" European (10A version) both usable Brazil/Argentina 70137442
Universal Voltage Converters — Converts 100/120/220/240 V to isolated 120 V with optional foreign power IEC input cords to suit your use location. IEC Input Port For Foreign Cords Operates On 50 Hz and 60 Hz Input With Safety* Isolated Output Receptacle Convenient On-Off Switch Circuit Breaker Voltage Selector Power For Photographic/TV Crews Abroad Power For International Trade Shows Conversion for U.S. Appliances in Foreign Use Meets NAFTA Requirements *Note: Unit does not change frequency. Use only for equipment that can be operated on 50 Hz only, 60 Hz only or 50/60 Hz.

Universal Voltage Converters — Converts 100/120/220/240 V to isolated 120 V with optional foreign power IEC input cords to suit your use location.

  • IEC Input Port For Foreign Cords
  • Operates On 50 Hz and 60 Hz Input With Safety*
  • Isolated Output Receptacle
  • Convenient On-Off Switch
  • Circuit Breaker
  • Voltage Selector
  • Power For Photographic/TV Crews Abroad
  • Power For International Trade Shows
  • Conversion for U.S. Appliances in Foreign Use
  • Meets NAFTA Requirements
    *Note: Unit does not change frequency.
    Use only for equipment that can be operated
    on 50 Hz only, 60 Hz only or 50/60 Hz.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70137442
Product Name Power cord, in: "Schuko" European (10A version) both usable Brazil/Argentina
Connector Type Europe
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details