Allied Electronics, Inc. Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A 70137440

Description
Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A
Description
Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A
70137440
Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A 70137440
Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A

Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70137440
Product Name Transformer, Pri: 117V, Sec: 26.0OCT nominal@.04A
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 250 VA
View Details
Transformers - Power Transformers - 162J10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 36 VA
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-333P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers