Allied Electronics, Inc. Photo Diode, Planar; Clear Epoxy Dome Package; 55 muA (Typ.); 0.40 V (Typ.) 70136730

Description
Planar Photodiode, 55 μA (Typ.) Short Circuit Current, 180 pF (Typ.) Junction Capacitance Low capacitance, fast switching time Linear response vs irradiance IR blocking filter The planar photodiode is designed to operate in either photoconductive or photovoltaic modes. This diode incorporates a BG filter that rejects infrared wavelengths and approximates the response of the human eye. High sensitivity and low dark current allow
Description
Planar Photodiode, 55 μA (Typ.) Short Circuit Current, 180 pF (Typ.) Junction Capacitance Low capacitance, fast switching time Linear response vs irradiance IR blocking filter The planar photodiode is designed to operate in either photoconductive or photovoltaic modes. This diode incorporates a BG filter that rejects infrared wavelengths and approximates the response of the human eye. High sensitivity and low dark current allow

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, Planar; Clear Epoxy Dome Package; 55 muA (Typ.); 0.40 V (Typ.) - 70136730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photo Diode, Planar; Clear Epoxy Dome Package; 55 muA (Typ.); 0.40 V (Typ.)
70136730
Photo Diode, Planar; Clear Epoxy Dome Package; 55 muA (Typ.); 0.40 V (Typ.) 70136730
Planar Photodiode, 55 μA (Typ.) Short Circuit Current, 180 pF (Typ.) Junction Capacitance Low capacitance, fast switching time Linear response vs irradiance IR blocking filter The planar photodiode is designed to operate in either photoconductive or photovoltaic modes. This diode incorporates a BG filter that rejects infrared wavelengths and approximates the response of the human eye. High sensitivity and low dark current allow

Planar Photodiode, 55 μA (Typ.) Short Circuit Current, 180 pF (Typ.) Junction Capacitance

  • Low capacitance, fast switching time
  • Linear response vs irradiance
  • IR blocking filter
    The planar photodiode is designed to operate in either photoconductive or photovoltaic modes. This diode incorporates a BG filter that rejects infrared wavelengths and approximates the response of the human eye. High sensitivity and low dark current allow
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photodiodes
Product Number 70136730
Product Name Photo Diode, Planar; Clear Epoxy Dome Package; 55 muA (Typ.); 0.40 V (Typ.)
Spectral Response Range 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G9821-22 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Indium Gallium Arsenide
Number of Array Elements 1
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details