Allied Electronics, Inc. Voltmeter, AC; 0 to 10 V; Polarized-Vane Solenoid; Polystyrene; 5% 70136710

Description
AC Voltmeters, Polystyrene Case Material, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. This meter have metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening.
Description
AC Voltmeters, Polystyrene Case Material, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. This meter have metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening.

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, AC; 0 to 10 V; Polarized-Vane Solenoid; Polystyrene; 5% - 70136710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Voltmeter, AC; 0 to 10 V; Polarized-Vane Solenoid; Polystyrene; 5%
70136710
Voltmeter, AC; 0 to 10 V; Polarized-Vane Solenoid; Polystyrene; 5% 70136710
AC Voltmeters, Polystyrene Case Material, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. This meter have metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening.

AC Voltmeters, Polystyrene Case Material, 5% Accuracy
750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
This meter have metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70136710
Product Name Voltmeter, AC; 0 to 10 V; Polarized-Vane Solenoid; Polystyrene; 5%
Measurement Type AC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A31119-000 - TE Connectivity
Specs
Phase Single Phase
View Details
VOM Analog Multimeters -  - Simpson Electric Company
Simpson Electric Company
Specs
Form Factor Handheld
Measurement Type AC; DC; AC / DC
Phase Single Phase; Three Phase (optional feature)
View Details
Presentor - Industrial Series Analogue Meter - 39B - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details
Analog Power Meters - EE7340-000 - TE Connectivity
Specs
Phase Single Phase
View Details