Allied Electronics, Inc. Panel Meter; 0 to 200 mA; 5%; 2.5 in.; Polystyrene 70136706

Description
850 Series Round Barrel Meter, Polystyrene Case Material, 2.5 “ Size, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.
Description
850 Series Round Barrel Meter, Polystyrene Case Material, 2.5 “ Size, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter; 0 to 200 mA; 5%; 2.5 in.; Polystyrene - 70136706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; 0 to 200 mA; 5%; 2.5 in.; Polystyrene
70136706
Panel Meter; 0 to 200 mA; 5%; 2.5 in.; Polystyrene 70136706
850 Series Round Barrel Meter, Polystyrene Case Material, 2.5 “ Size, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.

850 Series Round Barrel Meter, Polystyrene Case Material, 2.5 “ Size, 5% Accuracy
750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70136706
Product Name Panel Meter; 0 to 200 mA; 5%; 2.5 in.; Polystyrene
Current Range 0.0 to 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-300DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209366 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 300 volts
Response Time 1500 milliseconds
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details