Allied Electronics, Inc. Ammeter; 0 to 25 A; 5%; 2.5 in.; Polystyrene Cases with Metal Scales 70136700

Description
850 Series Round Barrel Meter, 5% Accuracy, 2.5 Inches Size 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.
Description
850 Series Round Barrel Meter, 5% Accuracy, 2.5 Inches Size 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Suppliers

Company
Product
Description
Supplier Links
Ammeter; 0 to 25 A; 5%; 2.5 in.; Polystyrene Cases with Metal Scales - 70136700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ammeter; 0 to 25 A; 5%; 2.5 in.; Polystyrene Cases with Metal Scales
70136700
Ammeter; 0 to 25 A; 5%; 2.5 in.; Polystyrene Cases with Metal Scales 70136700
850 Series Round Barrel Meter, 5% Accuracy, 2.5 Inches Size 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

850 Series Round Barrel Meter, 5% Accuracy, 2.5 Inches Size
750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70136700
Product Name Ammeter; 0 to 25 A; 5%; 2.5 in.; Polystyrene Cases with Metal Scales
Measurement Type DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - EF2741-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Ammeters - 1862448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 65 C (149 F)
View Details
Ammeter; 0 to 100 ACA; + 2%; 3-1/2 in.;2%; 2.69 in.; 0.125 in.; -20 to degC - 70209486 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 100 amps
View Details
Vintage Series Analogue Meter - FR20 - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details