Allied Electronics, Inc. DC Voltmeter; 5%; 0 to 150 VDC; 2.53 in. L x 1.99 in. W x 2.31 in. H; 2.5 in. 70136692

Description
Round Barrel DC Voltmeter, 5% Accuracy, Polystyrene Casing Material 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. 2.5 in. polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front.
Description
Round Barrel DC Voltmeter, 5% Accuracy, Polystyrene Casing Material 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. 2.5 in. polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front.

Suppliers

Company
Product
Description
Supplier Links
DC Voltmeter; 5%; 0 to 150 VDC; 2.53 in. L x 1.99 in. W x 2.31 in. H; 2.5 in. - 70136692 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Voltmeter; 5%; 0 to 150 VDC; 2.53 in. L x 1.99 in. W x 2.31 in. H; 2.5 in.
70136692
DC Voltmeter; 5%; 0 to 150 VDC; 2.53 in. L x 1.99 in. W x 2.31 in. H; 2.5 in. 70136692
Round Barrel DC Voltmeter, 5% Accuracy, Polystyrene Casing Material 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. 2.5 in. polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front.

Round Barrel DC Voltmeter, 5% Accuracy, Polystyrene Casing Material
750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
2.5 in. polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70136692
Product Name DC Voltmeter; 5%; 0 to 150 VDC; 2.53 in. L x 1.99 in. W x 2.31 in. H; 2.5 in.
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E64155-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Voltage 0.0 to 50 volts
View Details
Vintage Series Analogue Meter - R19R - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Analog Power Meters - D46255-000 - TE Connectivity
Specs
Phase Single Phase
View Details