Allied Electronics, Inc. Panel Meter; 0 to 10 mA; 5%; 3.5 in.; Polystyrene 70136671

Description
750 Series Edgewise Meter, Polystyrene Case Material, 3.5 “ Size, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.
Description
750 Series Edgewise Meter, Polystyrene Case Material, 3.5 “ Size, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter; 0 to 10 mA; 5%; 3.5 in.; Polystyrene - 70136671 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; 0 to 10 mA; 5%; 3.5 in.; Polystyrene
70136671
Panel Meter; 0 to 10 mA; 5%; 3.5 in.; Polystyrene 70136671
750 Series Edgewise Meter, Polystyrene Case Material, 3.5 “ Size, 5% Accuracy 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.

750 Series Edgewise Meter, Polystyrene Case Material, 3.5 “ Size, 5% Accuracy
750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
With metal scales, white field, printed black, age and moisture resistant, install infront of or behind panels. DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70136671
Product Name Panel Meter; 0 to 10 mA; 5%; 3.5 in.; Polystyrene
Current Range 0.0 to 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 49WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 5.04 inch (128 mm)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Taut Band
View Details