Allied Electronics, Inc. DC Milliammeter; DC Milliammeter Meter Type; 0 to 25 mA; 5%; 1.5 in.; 0.104 in. 70136654

Description
350 Series Edgewise Meter A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available. 1.5 Inches edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.
Description
350 Series Edgewise Meter A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available. 1.5 Inches edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Suppliers

Company
Product
Description
Supplier Links
DC Milliammeter; DC Milliammeter Meter Type; 0 to 25 mA; 5%; 1.5 in.; 0.104 in. - 70136654 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Milliammeter; DC Milliammeter Meter Type; 0 to 25 mA; 5%; 1.5 in.; 0.104 in.
70136654
DC Milliammeter; DC Milliammeter Meter Type; 0 to 25 mA; 5%; 1.5 in.; 0.104 in. 70136654
350 Series Edgewise Meter A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available. 1.5 Inches edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

350 Series Edgewise Meter
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available.
1.5 Inches edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70136654
Product Name DC Milliammeter; DC Milliammeter Meter Type; 0 to 25 mA; 5%; 1.5 in.; 0.104 in.
Measurement Type DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Ammeters - 1862496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 65 C (149 F)
View Details
Analog Power Meters - CL2922-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Vintage Series Analogue Meter - FR20SQ - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 5 amps
View Details