Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;8mcd;0.155/0.158In.;T-1;0.6In.;20mA;565nm 70130397

Description
5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Built-in chip resistor operates directly off 12-15 volt supply, no external resistor needed Mounting will snap-fit into 0.155⁄0.158 dia., hole in panels 0.031⁄0.062 thick 24 AWG wire leads, 6 in. long, stripped 0.250 Red lead anode (+). Black nylon housing
Description
5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Built-in chip resistor operates directly off 12-15 volt supply, no external resistor needed Mounting will snap-fit into 0.155⁄0.158 dia., hole in panels 0.031⁄0.062 thick 24 AWG wire leads, 6 in. long, stripped 0.250 Red lead anode (+). Black nylon housing

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;8mcd;0.155/0.158In.;T-1;0.6In.;20mA;565nm - 70130397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;8mcd;0.155/0.158In.;T-1;0.6In.;20mA;565nm
70130397
Indicator,Pnl-Mnt;LED;Green;8mcd;0.155/0.158In.;T-1;0.6In.;20mA;565nm 70130397
5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Built-in chip resistor operates directly off 12-15 volt supply, no external resistor needed Mounting will snap-fit into 0.155⁄0.158 dia., hole in panels 0.031⁄0.062 thick 24 AWG wire leads, 6 in. long, stripped 0.250 Red lead anode (+). Black nylon housing

5110F Series Panel Mount LED Indicator Light

  • Super brite T-1 LED
  • Diffused lens allows wide angle viewing
  • Built-in chip resistor operates directly off 12-15 volt supply, no external resistor needed
    Mounting will snap-fit into 0.155⁄0.158 dia., hole in panels 0.031⁄0.062 thick
    24 AWG wire leads, 6 in. long, stripped 0.250 Red lead anode (+). Black nylon housing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130397
Product Name Indicator,Pnl-Mnt;LED;Green;8mcd;0.155/0.158In.;T-1;0.6In.;20mA;565nm
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 10336142 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details