Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;12VDC;Wire Lead;13mA;Black Nylon 70130395

Description
LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing Diffused lens allows wide angle viewing Current Rated at 13 mA Built-in chip resistor operates directly off 12-15 Volt supply, no external resistor needed 6.0" 24 AWG wire
Description
LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing Diffused lens allows wide angle viewing Current Rated at 13 mA Built-in chip resistor operates directly off 12-15 Volt supply, no external resistor needed 6.0" 24 AWG wire

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;12VDC;Wire Lead;13mA;Black Nylon - 70130395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;12VDC;Wire Lead;13mA;Black Nylon
70130395
Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;12VDC;Wire Lead;13mA;Black Nylon 70130395
LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing Diffused lens allows wide angle viewing Current Rated at 13 mA Built-in chip resistor operates directly off 12-15 Volt supply, no external resistor needed 6.0" 24 AWG wire

LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing

  • Diffused lens allows wide angle viewing
  • Current Rated at 13 mA
  • Built-in chip resistor operates directly off 12-15 Volt supply, no external resistor needed
  • 6.0" 24 AWG wire
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130395
Product Name Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;12VDC;Wire Lead;13mA;Black Nylon
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246409 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Plastic Pilot Light - 3PLBR4L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details