Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;8.0 mcd (Typ.);0.155/0.158 in.;5 V (Typ.);10 mA; 70130394

Description
Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Rated Current at 10 mA Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed 24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).
Description
Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Rated Current at 10 mA Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed 24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;8.0 mcd (Typ.);0.155/0.158 in.;5 V (Typ.);10 mA; - 70130394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;8.0 mcd (Typ.);0.155/0.158 in.;5 V (Typ.);10 mA;
70130394
Indicator,Pnl-Mnt;LED;Green;8.0 mcd (Typ.);0.155/0.158 in.;5 V (Typ.);10 mA; 70130394
Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Rated Current at 10 mA Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed 24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).

Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light

  • Super brite T-1 LED
  • Diffused lens allows wide angle viewing
  • Rated Current at 10 mA
  • Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed
    24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130394
Product Name Indicator,Pnl-Mnt;LED;Green;8.0 mcd (Typ.);0.155/0.158 in.;5 V (Typ.);10 mA;
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Panel Mount Indicators - 1246416 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details