Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Amber;8mcd;5/32In.;Wire;Nylon;10mA;0.031/0.062In.;5V;5V 70130393

Description
LED, Amber Color, 7 mcd (Typ.) Luminous Intensity Diffused lens allows wide angle viewing Rated Current at 10 mA Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed 6.0" 24 AWG wire Material housing nylon. Peak wavelength 583 nm.
Description
LED, Amber Color, 7 mcd (Typ.) Luminous Intensity Diffused lens allows wide angle viewing Rated Current at 10 mA Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed 6.0" 24 AWG wire Material housing nylon. Peak wavelength 583 nm.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Amber;8mcd;5/32In.;Wire;Nylon;10mA;0.031/0.062In.;5V;5V - 70130393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Amber;8mcd;5/32In.;Wire;Nylon;10mA;0.031/0.062In.;5V;5V
70130393
Indicator,Pnl-Mnt;LED;Amber;8mcd;5/32In.;Wire;Nylon;10mA;0.031/0.062In.;5V;5V 70130393
LED, Amber Color, 7 mcd (Typ.) Luminous Intensity Diffused lens allows wide angle viewing Rated Current at 10 mA Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed 6.0" 24 AWG wire Material housing nylon. Peak wavelength 583 nm.

LED, Amber Color, 7 mcd (Typ.) Luminous Intensity

  • Diffused lens allows wide angle viewing
  • Rated Current at 10 mA
  • Built-in chip resistor operates directly off 5-7.5 volt supply, no external resistor needed
  • 6.0" 24 AWG wire
    Material housing nylon. Peak wavelength 583 nm.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130393
Product Name Indicator,Pnl-Mnt;LED;Amber;8mcd;5/32In.;Wire;Nylon;10mA;0.031/0.062In.;5V;5V
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details