Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;5VDC;Wire Lead;10mA;Black Nylon 70130392

Description
LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing Diffused lens allows wide angle viewing Rated current at 10 mA Built-in chip resistor operates directly off 5-7.5 Volt supply, no external resistor needed Wire Leads: No.24 AWG, 6" long, stripped 0.250
Description
LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing Diffused lens allows wide angle viewing Rated current at 10 mA Built-in chip resistor operates directly off 5-7.5 Volt supply, no external resistor needed Wire Leads: No.24 AWG, 6" long, stripped 0.250

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;5VDC;Wire Lead;10mA;Black Nylon - 70130392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;5VDC;Wire Lead;10mA;Black Nylon
70130392
Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;5VDC;Wire Lead;10mA;Black Nylon 70130392
LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing Diffused lens allows wide angle viewing Rated current at 10 mA Built-in chip resistor operates directly off 5-7.5 Volt supply, no external resistor needed Wire Leads: No.24 AWG, 6" long, stripped 0.250

LED Indicator Light, 8 mcd (Typ.) Luminous Intensity, T-1 Package Type, Black Nylon Housing

  • Diffused lens allows wide angle viewing
  • Rated current at 10 mA
  • Built-in chip resistor operates directly off 5-7.5 Volt supply, no external resistor needed
  • Wire Leads: No.24 AWG, 6" long, stripped 0.250
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130392
Product Name Indicator,Pnl-Mnt;LED;Red;8mcd;5/32In.;T-1;5VDC;Wire Lead;10mA;Black Nylon
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301084 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details