Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;4mcd;1/4In;12V;0.75In;13mA;0.03InT;0.53InH;15mA I 70130391

Description
Panel Mount LED Indicator Lights Super-brite 4 mcd Rated current at 13 mA Built-in resistor chip operates directly off 12-20 V supply without external resistor Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick ire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing
Description
Panel Mount LED Indicator Lights Super-brite 4 mcd Rated current at 13 mA Built-in resistor chip operates directly off 12-20 V supply without external resistor Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick ire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;4mcd;1/4In;12V;0.75In;13mA;0.03InT;0.53InH;15mA I - 70130391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;4mcd;1/4In;12V;0.75In;13mA;0.03InT;0.53InH;15mA I
70130391
Indicator,Pnl-Mnt;LED;Green;4mcd;1/4In;12V;0.75In;13mA;0.03InT;0.53InH;15mA I 70130391
Panel Mount LED Indicator Lights Super-brite 4 mcd Rated current at 13 mA Built-in resistor chip operates directly off 12-20 V supply without external resistor Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick ire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing

Panel Mount LED Indicator Lights

  • Super-brite 4 mcd
  • Rated current at 13 mA
  • Built-in resistor chip operates directly off 12-20 V supply without external resistor
    Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick
    ire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130391
Product Name Indicator,Pnl-Mnt;LED;Green;4mcd;1/4In;12V;0.75In;13mA;0.03InT;0.53InH;15mA I
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1116557 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details