Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;4mcd;1/4In.;12V;Wire Lead;13mA;Nylon;0.530In.H;15mA 70130389

Description
Panel Mounted LED Indicator Light with Wire Lead, 1⁄4in. Mounting Hole Diameter Super-brite 4 mcd Rated Current at 13 mA Built-in resistor chip operates directly off 12-20 volt supply without external resistor
Description
Panel Mounted LED Indicator Light with Wire Lead, 1⁄4in. Mounting Hole Diameter Super-brite 4 mcd Rated Current at 13 mA Built-in resistor chip operates directly off 12-20 volt supply without external resistor

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;4mcd;1/4In.;12V;Wire Lead;13mA;Nylon;0.530In.H;15mA - 70130389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;4mcd;1/4In.;12V;Wire Lead;13mA;Nylon;0.530In.H;15mA
70130389
Indicator,Pnl-Mnt;LED;Red;4mcd;1/4In.;12V;Wire Lead;13mA;Nylon;0.530In.H;15mA 70130389
Panel Mounted LED Indicator Light with Wire Lead, 1⁄4in. Mounting Hole Diameter Super-brite 4 mcd Rated Current at 13 mA Built-in resistor chip operates directly off 12-20 volt supply without external resistor

Panel Mounted LED Indicator Light with Wire Lead, 1⁄4in. Mounting Hole Diameter

  • Super-brite 4 mcd
  • Rated Current at 13 mA
  • Built-in resistor chip operates directly off 12-20 volt supply without external resistor
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130389
Product Name Indicator,Pnl-Mnt;LED;Red;4mcd;1/4In.;12V;Wire Lead;13mA;Nylon;0.530In.H;15mA
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details