Allied Electronics, Inc. Indicator, Pnl-Mnt;Neon;Green;0.500 In;208-250VAC;Lens,Dome;0.187 Terminals 70130376

Description
LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating
Description
LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt;Neon;Green;0.500 In;208-250VAC;Lens,Dome;0.187 Terminals - 70130376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;Neon;Green;0.500 In;208-250VAC;Lens,Dome;0.187 Terminals
70130376
Indicator, Pnl-Mnt;Neon;Green;0.500 In;208-250VAC;Lens,Dome;0.187 Terminals 70130376
LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating

LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130376
Product Name Indicator, Pnl-Mnt;Neon;Green;0.500 In;208-250VAC;Lens,Dome;0.187 Terminals
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246421 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details