Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads 70130367

Description
LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating
Description
LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads - 70130367 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads
70130367
Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads 70130367
LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating

LED, Color Green, Lens Material Polycarbonate, 208 to 250 VAC Voltage Rating

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130367
Product Name Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1713770 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details