Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals 70130363

Description
Indicator Light, Amber Color, Neon Lamp Type, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Polycarbonate lens material Quick connect terminal. Tinned brass terminal material.
Description
Indicator Light, Amber Color, Neon Lamp Type, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Polycarbonate lens material Quick connect terminal. Tinned brass terminal material.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals - 70130363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals
70130363
Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals 70130363
Indicator Light, Amber Color, Neon Lamp Type, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Polycarbonate lens material Quick connect terminal. Tinned brass terminal material.

Indicator Light, Amber Color, Neon Lamp Type, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing

  • Polycarbonate lens material
    Quick connect terminal. Tinned brass terminal material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130363
Product Name Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details