Allied Electronics, Inc. Indicator, PCB LED;Red;8mcd;T-1;20mA If;5V Vf;635nm;5V Vr;UL94V-0 (Housing);2mA 70130356

Description
T-1 Package, Right Angle, Red, LEDs Small T-1 size lamp preassembled into nylon plastic block Height and spacing alignment, saves assembly cost Super brite and high brite LEDs High contrast ratio LED with high light output and diffused lens.
Description
T-1 Package, Right Angle, Red, LEDs Small T-1 size lamp preassembled into nylon plastic block Height and spacing alignment, saves assembly cost Super brite and high brite LEDs High contrast ratio LED with high light output and diffused lens.

Suppliers

Company
Product
Description
Supplier Links
Indicator, PCB LED;Red;8mcd;T-1;20mA If;5V Vf;635nm;5V Vr;UL94V-0 (Housing);2mA - 70130356 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, PCB LED;Red;8mcd;T-1;20mA If;5V Vf;635nm;5V Vr;UL94V-0 (Housing);2mA
70130356
Indicator, PCB LED;Red;8mcd;T-1;20mA If;5V Vf;635nm;5V Vr;UL94V-0 (Housing);2mA 70130356
T-1 Package, Right Angle, Red, LEDs Small T-1 size lamp preassembled into nylon plastic block Height and spacing alignment, saves assembly cost Super brite and high brite LEDs High contrast ratio LED with high light output and diffused lens.

T-1 Package, Right Angle, Red, LEDs

  • Small T-1 size lamp preassembled into nylon plastic block
  • Height and spacing alignment, saves assembly cost
  • Super brite and high brite LEDs
  • High contrast ratio
    LED with high light output and diffused lens.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130356
Product Name Indicator, PCB LED;Red;8mcd;T-1;20mA If;5V Vf;635nm;5V Vr;UL94V-0 (Housing);2mA
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104682 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details