Allied Electronics, Inc. Lamp Assembly; Green; 10 mcd; 0.29 in.;T-1-3/4; 15 mA; 5 V (Typ.); 5 V (Min.) 70130354

Description
Lamp Assembly, Green Color, T-1-3⁄4 Package, 5 V (Min.) Reverse Voltage Block mounting design and spacing-alignment saves time Super brite T-1 3⁄4 diffused LED-wide angle viewing Press-in mounting pin secures assembly to PC board while being soldered.
Description
Lamp Assembly, Green Color, T-1-3⁄4 Package, 5 V (Min.) Reverse Voltage Block mounting design and spacing-alignment saves time Super brite T-1 3⁄4 diffused LED-wide angle viewing Press-in mounting pin secures assembly to PC board while being soldered.

Suppliers

Company
Product
Description
Supplier Links
Lamp Assembly; Green; 10 mcd; 0.29 in.;T-1-3/4; 15 mA; 5 V (Typ.); 5 V (Min.) - 70130354 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp Assembly; Green; 10 mcd; 0.29 in.;T-1-3/4; 15 mA; 5 V (Typ.); 5 V (Min.)
70130354
Lamp Assembly; Green; 10 mcd; 0.29 in.;T-1-3/4; 15 mA; 5 V (Typ.); 5 V (Min.) 70130354
Lamp Assembly, Green Color, T-1-3⁄4 Package, 5 V (Min.) Reverse Voltage Block mounting design and spacing-alignment saves time Super brite T-1 3⁄4 diffused LED-wide angle viewing Press-in mounting pin secures assembly to PC board while being soldered.

Lamp Assembly, Green Color, T-1-3⁄4 Package, 5 V (Min.) Reverse Voltage

  • Block mounting design and spacing-alignment saves time
  • Super brite T-1 3⁄4 diffused LED-wide angle viewing
    Press-in mounting pin secures assembly to PC board while being soldered.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130354
Product Name Lamp Assembly; Green; 10 mcd; 0.29 in.;T-1-3/4; 15 mA; 5 V (Typ.); 5 V (Min.)
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104985 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details