Allied Electronics, Inc. Indicator,Pnl-Mnt;Light;Green;Neon-Incandescent;0.31 in. (Min.);208-250 VAC 70130349

Description
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved
Description
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light;Green;Neon-Incandescent;0.31 in. (Min.);208-250 VAC
70130349
Indicator,Pnl-Mnt;Light;Green;Neon-Incandescent;0.31 in. (Min.);208-250 VAC 70130349
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved

Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration.
Features

  • White Nylon Housing
  • Polycarbonate Lens
  • 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination
  • 0.310" Minimum Mounting Hole
  • 25,000 Hours Average Operating Life
  • UL Recognized and CSA Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130349
Product Name Indicator,Pnl-Mnt;Light;Green;Neon-Incandescent;0.31 in. (Min.);208-250 VAC
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104654 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details