Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Amber;Incandescent;0.31In ;208-250VAC;Polycarb 70130344

Description
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved
Description
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Amber;Incandescent;0.31In ;208-250VAC;Polycarb - 70130344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;Incandescent;0.31In ;208-250VAC;Polycarb
70130344
Indicator,Pnl-Mnt;Neon;Amber;Incandescent;0.31In ;208-250VAC;Polycarb 70130344
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved

Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration.
Features

  • White Nylon Housing
  • Polycarbonate Lens
  • 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination
  • 0.310" Minimum Mounting Hole
  • 25,000 Hours Average Operating Life
  • UL Recognized and CSA Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130344
Product Name Indicator,Pnl-Mnt;Neon;Amber;Incandescent;0.31In ;208-250VAC;Polycarb
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Indicator Light 800L P-L - 800L-12L10C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details