Allied Electronics, Inc. Indicator,Pnl-Mnt;Green LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Lds 70130297

Description
Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light Polycarbonate lens Polished stainless steel bezel Buna-N gaskets Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Description
Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light Polycarbonate lens Polished stainless steel bezel Buna-N gaskets Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Green LED,Oil Tight,24 V,0.38
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Green LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Lds
70130297
Indicator,Pnl-Mnt;Green LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Lds 70130297
Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light Polycarbonate lens Polished stainless steel bezel Buna-N gaskets Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light

  • Polycarbonate lens
  • Polished stainless steel bezel
  • Buna-N gaskets
    Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130297
Product Name Indicator,Pnl-Mnt;Green LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Lds
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 10307360 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details