Allied Electronics, Inc. Indicator,Pnl-Mnt;Red LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Leads 70130296

Description
LED Solid State Indicator, Red Color, 0.390 in. Mounting Hole Diameter Black nylon housing material Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Description
LED Solid State Indicator, Red Color, 0.390 in. Mounting Hole Diameter Black nylon housing material Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red LED,Oil Tight,24 V,0.38
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Leads
70130296
Indicator,Pnl-Mnt;Red LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Leads 70130296
LED Solid State Indicator, Red Color, 0.390 in. Mounting Hole Diameter Black nylon housing material Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

LED Solid State Indicator, Red Color, 0.390 in. Mounting Hole Diameter

  • Black nylon housing material
    Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130296
Product Name Indicator,Pnl-Mnt;Red LED,Oil Tight,24 V,0.38" MH,22 AWG,4.4" Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246422 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details