Allied Electronics, Inc. Indicator,Pnl-Mnt; Mnt,Green LED,Oil Tight,12 V,0.38" MH,22 AWG,4.4" Lds 70130294

Description
Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light Polycarbonate lens Polished stainless steel bezel Buna-N gaskets Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Description
Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light Polycarbonate lens Polished stainless steel bezel Buna-N gaskets Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt; Mnt,Green LED,Oil Tight,12 V,0.38
Fort Worth, TX, USA
Indicator,Pnl-Mnt; Mnt,Green LED,Oil Tight,12 V,0.38" MH,22 AWG,4.4" Lds
70130294
Indicator,Pnl-Mnt; Mnt,Green LED,Oil Tight,12 V,0.38" MH,22 AWG,4.4" Lds 70130294
Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light Polycarbonate lens Polished stainless steel bezel Buna-N gaskets Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

Wire Leaded Termination, 0.380 in. Mounting Hole Dia., Oil-Tight Non-Relampable LED Indicator Light

  • Polycarbonate lens
  • Polished stainless steel bezel
  • Buna-N gaskets
    Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130294
Product Name Indicator,Pnl-Mnt; Mnt,Green LED,Oil Tight,12 V,0.38" MH,22 AWG,4.4" Lds
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713756 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details