Allied Electronics, Inc. Indicator,Pnl-Mnt; Mnt,Red Neon,Oil Tight,250 VAC,0.38" MH,22 AWG,4.4" Lds 70130290

Description
Nylon Housing , 6110M Series Oil-Tight Non-Relampable Neon-LED Indicator Lights Buna-N gasket Red color lens Supplied with internal tooth lock washer and hex nut. Stripped size 0.430⁄0.570 in..UL Listed and CSA certified
Description
Nylon Housing , 6110M Series Oil-Tight Non-Relampable Neon-LED Indicator Lights Buna-N gasket Red color lens Supplied with internal tooth lock washer and hex nut. Stripped size 0.430⁄0.570 in..UL Listed and CSA certified

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt; Mnt,Red Neon,Oil Tight,250 VAC,0.38
Fort Worth, TX, USA
Indicator,Pnl-Mnt; Mnt,Red Neon,Oil Tight,250 VAC,0.38" MH,22 AWG,4.4" Lds
70130290
Indicator,Pnl-Mnt; Mnt,Red Neon,Oil Tight,250 VAC,0.38" MH,22 AWG,4.4" Lds 70130290
Nylon Housing , 6110M Series Oil-Tight Non-Relampable Neon-LED Indicator Lights Buna-N gasket Red color lens Supplied with internal tooth lock washer and hex nut. Stripped size 0.430⁄0.570 in..UL Listed and CSA certified

Nylon Housing , 6110M Series Oil-Tight Non-Relampable Neon-LED Indicator Lights

  • Buna-N gasket
  • Red color lens
    Supplied with internal tooth lock washer and hex nut. Stripped size 0.430⁄0.570 in..UL Listed and CSA certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130290
Product Name Indicator,Pnl-Mnt; Mnt,Red Neon,Oil Tight,250 VAC,0.38" MH,22 AWG,4.4" Lds
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246395 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details