Allied Electronics, Inc. Indicator, PCB, Green LED, T-1 RA , 16 mcd, Green Lens 70130285

Description
Right Angle, 16 mcd (Typ.) Luminous Intensity, Green, LED Lamps Height and spacing alignment, saves assembly cost Super brite and high brite LEDs High light output-diffused lens High contrast ratio Low current-only 2 mA Built-in resistor chip operates off 5 volt supply without external resistor Black nylon (UL94V-O) housing.
Description
Right Angle, 16 mcd (Typ.) Luminous Intensity, Green, LED Lamps Height and spacing alignment, saves assembly cost Super brite and high brite LEDs High light output-diffused lens High contrast ratio Low current-only 2 mA Built-in resistor chip operates off 5 volt supply without external resistor Black nylon (UL94V-O) housing.

Suppliers

Company
Product
Description
Supplier Links
Indicator, PCB, Green LED, T-1 RA , 16 mcd, Green Lens - 70130285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, PCB, Green LED, T-1 RA , 16 mcd, Green Lens
70130285
Indicator, PCB, Green LED, T-1 RA , 16 mcd, Green Lens 70130285
Right Angle, 16 mcd (Typ.) Luminous Intensity, Green, LED Lamps Height and spacing alignment, saves assembly cost Super brite and high brite LEDs High light output-diffused lens High contrast ratio Low current-only 2 mA Built-in resistor chip operates off 5 volt supply without external resistor Black nylon (UL94V-O) housing.

Right Angle, 16 mcd (Typ.) Luminous Intensity, Green, LED Lamps

  • Height and spacing alignment, saves assembly cost
  • Super brite and high brite LEDs
  • High light output-diffused lens
  • High contrast ratio
  • Low current-only 2 mA
  • Built-in resistor chip operates off 5 volt supply without external resistor
    Black nylon (UL94V-O) housing.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130285
Product Name Indicator, PCB, Green LED, T-1 RA , 16 mcd, Green Lens
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713817 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details