Allied Electronics, Inc. Indicator, PCB, Green LED, T- 1 3/4 RA,8 mcd, Built-In Resistor, 5V, Green Lens 70130279

Description
Green, T-1 3⁄4 Package Type, Right Angle LEDs Block mounting height and spacing alignment saves assembly cost and time Full range of brightness Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply TTL compatible Standoffs prevent flux entrapment Housing: black nylon
Description
Green, T-1 3⁄4 Package Type, Right Angle LEDs Block mounting height and spacing alignment saves assembly cost and time Full range of brightness Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply TTL compatible Standoffs prevent flux entrapment Housing: black nylon

Suppliers

Company
Product
Description
Supplier Links
Indicator, PCB, Green LED, T- 1 3/4 RA,8 mcd, Built-In Resistor, 5V, Green Lens - 70130279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, PCB, Green LED, T- 1 3/4 RA,8 mcd, Built-In Resistor, 5V, Green Lens
70130279
Indicator, PCB, Green LED, T- 1 3/4 RA,8 mcd, Built-In Resistor, 5V, Green Lens 70130279
Green, T-1 3⁄4 Package Type, Right Angle LEDs Block mounting height and spacing alignment saves assembly cost and time Full range of brightness Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply TTL compatible Standoffs prevent flux entrapment Housing: black nylon

Green, T-1 3⁄4 Package Type, Right Angle LEDs

  • Block mounting height and spacing alignment saves assembly cost and time
  • Full range of brightness
  • Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply
  • TTL compatible
  • Standoffs prevent flux entrapment
  • Housing: black nylon
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130279
Product Name Indicator, PCB, Green LED, T- 1 3/4 RA,8 mcd, Built-In Resistor, 5V, Green Lens
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details