Allied Electronics, Inc. Indicator, PCB, Yellow LED, T-1 3/4 RA,6.3 mcd, TTL Compatible 70130270

Description
5300 Series T-1 3⁄4 Right Angle Yellow LED Lamp, 60 mA Forward Current, 585 nm Peak Wavelength Full range of brightness TTL compatible Standoffs prevent flux entrapment Block mounting height and spacing alignment saves assembly cost and time. Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply.
Description
5300 Series T-1 3⁄4 Right Angle Yellow LED Lamp, 60 mA Forward Current, 585 nm Peak Wavelength Full range of brightness TTL compatible Standoffs prevent flux entrapment Block mounting height and spacing alignment saves assembly cost and time. Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply.

Suppliers

Company
Product
Description
Supplier Links
Indicator, PCB, Yellow LED, T-1 3/4 RA,6.3 mcd, TTL Compatible - 70130270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, PCB, Yellow LED, T-1 3/4 RA,6.3 mcd, TTL Compatible
70130270
Indicator, PCB, Yellow LED, T-1 3/4 RA,6.3 mcd, TTL Compatible 70130270
5300 Series T-1 3⁄4 Right Angle Yellow LED Lamp, 60 mA Forward Current, 585 nm Peak Wavelength Full range of brightness TTL compatible Standoffs prevent flux entrapment Block mounting height and spacing alignment saves assembly cost and time. Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply.

5300 Series T-1 3⁄4 Right Angle Yellow LED Lamp, 60 mA Forward Current, 585 nm Peak Wavelength

  • Full range of brightness
  • TTL compatible
  • Standoffs prevent flux entrapment
    Block mounting height and spacing alignment saves assembly cost and time. Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130270
Product Name Indicator, PCB, Yellow LED, T-1 3/4 RA,6.3 mcd, TTL Compatible
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393363 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details