Allied Electronics, Inc. Indicator, Pnl-Mnt; LED, Green, 20 mA,16 mcd, 24 AWG, 6 in. Leads 70130264

Description
Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Low current-only 20 mA Built-in chip resistor operates directly off 2.2-3.0 volt supply, no external resistor needed 24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).
Description
Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Low current-only 20 mA Built-in chip resistor operates directly off 2.2-3.0 volt supply, no external resistor needed 24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt; LED, Green, 20 mA,16 mcd, 24 AWG, 6 in. Leads - 70130264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt; LED, Green, 20 mA,16 mcd, 24 AWG, 6 in. Leads
70130264
Indicator, Pnl-Mnt; LED, Green, 20 mA,16 mcd, 24 AWG, 6 in. Leads 70130264
Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Low current-only 20 mA Built-in chip resistor operates directly off 2.2-3.0 volt supply, no external resistor needed 24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).

Wire Leaded, 0.155⁄0.158 in. Mounting Hole Dia., 5110F Series Panel Mount LED Indicator Light

  • Super brite T-1 LED
  • Diffused lens allows wide angle viewing
  • Low current-only 20 mA
  • Built-in chip resistor operates directly off 2.2-3.0 volt supply, no external resistor needed
    24 AWG, 6 in. long, 0.250 stripped wire leads. Red lead anode (+).
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130264
Product Name Indicator, Pnl-Mnt; LED, Green, 20 mA,16 mcd, 24 AWG, 6 in. Leads
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1246410 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details