Allied Electronics, Inc. Indicator,Pnl-Mnt;Indicator,Led ,Red ,panel mount,0.155 mh,10mcd,26awg 6in leads 70130263

Description
5110F Series Panel Mounted Red LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Current 10 mA Built-in resistor chip operates directly off 2-3 V supply without external resistor Wire Leads: No.24 AWG, 6" long, stripped 0.250
Description
5110F Series Panel Mounted Red LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Current 10 mA Built-in resistor chip operates directly off 2-3 V supply without external resistor Wire Leads: No.24 AWG, 6" long, stripped 0.250

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Indicator,Led ,Red ,panel mount,0.155 mh,10mcd,26awg 6in leads - 70130263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Indicator,Led ,Red ,panel mount,0.155 mh,10mcd,26awg 6in leads
70130263
Indicator,Pnl-Mnt;Indicator,Led ,Red ,panel mount,0.155 mh,10mcd,26awg 6in leads 70130263
5110F Series Panel Mounted Red LED Indicator Light Super brite T-1 LED Diffused lens allows wide angle viewing Current 10 mA Built-in resistor chip operates directly off 2-3 V supply without external resistor Wire Leads: No.24 AWG, 6" long, stripped 0.250

5110F Series Panel Mounted Red LED Indicator Light

  • Super brite T-1 LED
  • Diffused lens allows wide angle viewing
  • Current 10 mA
    Built-in resistor chip operates directly off 2-3 V supply without external resistor Wire Leads: No.24 AWG, 6" long, stripped 0.250
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130263
Product Name Indicator,Pnl-Mnt;Indicator,Led ,Red ,panel mount,0.155 mh,10mcd,26awg 6in leads
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 4.83 mm (0.1900 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105146 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details