Allied Electronics, Inc. Indicator,Pnl-Mnt;LED,Green,1/4" MH,30 mcd,24 AWG,6" Leads 70130261

Description
Panel Mount LED Indicator Lights Super-brite 30 mcd Rated Current at 20 mA Built-in resistor chip operates directly off 2.2-3 V supply without external resistor Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick Wire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing
Description
Panel Mount LED Indicator Lights Super-brite 30 mcd Rated Current at 20 mA Built-in resistor chip operates directly off 2.2-3 V supply without external resistor Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick Wire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED,Green,1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED,Green,1/4" MH,30 mcd,24 AWG,6" Leads
70130261
Indicator,Pnl-Mnt;LED,Green,1/4" MH,30 mcd,24 AWG,6" Leads 70130261
Panel Mount LED Indicator Lights Super-brite 30 mcd Rated Current at 20 mA Built-in resistor chip operates directly off 2.2-3 V supply without external resistor Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick Wire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing

Panel Mount LED Indicator Lights

  • Super-brite 30 mcd
  • Rated Current at 20 mA
  • Built-in resistor chip operates directly off 2.2-3 V supply without external resistor
    Mounting will snap-fit in 0.249⁄0.254 in. hole in panels 0.031⁄0.062 in. thick
    Wire leads: 24 AWG, 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode (+) Black nylon housing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130261
Product Name Indicator,Pnl-Mnt;LED,Green,1/4" MH,30 mcd,24 AWG,6" Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713748 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details