Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;0.5In.;12VDC;Wire Lead;White Nylon;1.13In.H 70130254

Description
LED Solid State Indicator, Red Color, Snap-In Mounting, 12 VDC Voltage White nylon housing material Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Description
LED Solid State Indicator, Red Color, Snap-In Mounting, 12 VDC Voltage White nylon housing material Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;0.5In.;12VDC;Wire Lead;White Nylon;1.13In.H - 70130254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;0.5In.;12VDC;Wire Lead;White Nylon;1.13In.H
70130254
Indicator,Pnl-Mnt;LED;Red;0.5In.;12VDC;Wire Lead;White Nylon;1.13In.H 70130254
LED Solid State Indicator, Red Color, Snap-In Mounting, 12 VDC Voltage White nylon housing material Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.

LED Solid State Indicator, Red Color, Snap-In Mounting, 12 VDC Voltage

  • White nylon housing material
    Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130254
Product Name Indicator,Pnl-Mnt;LED;Red;0.5In.;12VDC;Wire Lead;White Nylon;1.13In.H
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713825 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details