Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Clear;0.31In Mounting Hole;105-125VAC;Wire Leads 70130234

Description
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved
Description
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Clear;0.31In Mounting Hole;105-125VAC;Wire Leads - 70130234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Clear;0.31In Mounting Hole;105-125VAC;Wire Leads
70130234
Indicator,Pnl-Mnt;Neon;Clear;0.31In Mounting Hole;105-125VAC;Wire Leads 70130234
Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum Mounting Hole 25,000 Hours Average Operating Life UL Recognized and CSA Approved

Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration.
Features

  • White Nylon Housing
  • Polycarbonate Lens
  • 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination
  • 0.310" Minimum Mounting Hole
  • 25,000 Hours Average Operating Life
  • UL Recognized and CSA Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130234
Product Name Indicator,Pnl-Mnt;Neon;Clear;0.31In Mounting Hole;105-125VAC;Wire Leads
LED Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302261 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details