Allied Electronics, Inc. Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals 70130225

Description
Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body
Description
Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals - 70130225 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals
70130225
Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals 70130225
Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body

Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130225
Product Name Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104862 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details