Allied Electronics, Inc. Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads 70130204

Description
1090C Series Non-Relampable Incandescent Indicator Lights
Description
1090C Series Non-Relampable Incandescent Indicator Lights

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads - 70130204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads
70130204
Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads 70130204
1090C Series Non-Relampable Incandescent Indicator Lights

1090C Series Non-Relampable Incandescent Indicator Lights

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130204
Product Name Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details