Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;120mcd;5/16In.;2V;Wide-Angle;Wire Lead;20mA;35mA 70130189

Description
Panel Mount LED Indicator, Luminous Intensity 120 mcd, Current Rating 20 mA A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate
Description
Panel Mount LED Indicator, Luminous Intensity 120 mcd, Current Rating 20 mA A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;120mcd;5/16In.;2V;Wide-Angle;Wire Lead;20mA;35mA - 70130189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;120mcd;5/16In.;2V;Wide-Angle;Wire Lead;20mA;35mA
70130189
Indicator,Pnl-Mnt;LED;Red;120mcd;5/16In.;2V;Wide-Angle;Wire Lead;20mA;35mA 70130189
Panel Mount LED Indicator, Luminous Intensity 120 mcd, Current Rating 20 mA A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate

Panel Mount LED Indicator, Luminous Intensity 120 mcd, Current Rating 20 mA
A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing.

  • Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick
  • Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570
  • Anode(+): Red Lead
  • Housing: Natural Nylon
  • Lens: Polycarbonate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130189
Product Name Indicator,Pnl-Mnt;LED;Red;120mcd;5/16In.;2V;Wide-Angle;Wire Lead;20mA;35mA
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104604 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details