Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads 70130183

Description
LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating
Description
LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads - 70130183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads
70130183
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads 70130183
LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating

LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130183
Product Name Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104676 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details