Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads 70130179

Description
Light, Green Color, White Nylon Housing Material, Noen Lamp Type
Description
Light, Green Color, White Nylon Housing Material, Noen Lamp Type

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads - 70130179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
70130179
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads 70130179
Light, Green Color, White Nylon Housing Material, Noen Lamp Type

Light, Green Color, White Nylon Housing Material, Noen Lamp Type

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130179
Product Name Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
LED Color Green
Terminal Type Wire Leads
Width 9.91 mm (0.3900 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1448417 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Screw Terminals; Screw
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details