Allied Electronics, Inc. Indicator, Pnl-Mnt;Neon;Amber;0.500 In.;105-125VAC;High Hat;0.187 Terminals 70130174

Description
Lamp, Amber Color, Polycarbonate Lens Material, Polished Stainless Steel Bezel Light, Neon Indicator, Amber (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon Non Relampable Neon Indicator Light Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick. Supplied with SN0461 speednut. Lead (Pb)-free component 22 AWG wire leads Lens: Polycarbonate Bezel: Polished stainless steel. For black finish, add""x"" after series letter.
Description
Lamp, Amber Color, Polycarbonate Lens Material, Polished Stainless Steel Bezel Light, Neon Indicator, Amber (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon Non Relampable Neon Indicator Light Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick. Supplied with SN0461 speednut. Lead (Pb)-free component 22 AWG wire leads Lens: Polycarbonate Bezel: Polished stainless steel. For black finish, add""x"" after series letter.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt;Neon;Amber;0.500 In.;105-125VAC;High Hat;0.187 Terminals - 70130174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;Neon;Amber;0.500 In.;105-125VAC;High Hat;0.187 Terminals
70130174
Indicator, Pnl-Mnt;Neon;Amber;0.500 In.;105-125VAC;High Hat;0.187 Terminals 70130174
Lamp, Amber Color, Polycarbonate Lens Material, Polished Stainless Steel Bezel Light, Neon Indicator, Amber (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon Non Relampable Neon Indicator Light Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick. Supplied with SN0461 speednut. Lead (Pb)-free component 22 AWG wire leads Lens: Polycarbonate Bezel: Polished stainless steel. For black finish, add""x"" after series letter.

Lamp, Amber Color, Polycarbonate Lens Material, Polished Stainless Steel Bezel
Light, Neon Indicator, Amber (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon
Non Relampable Neon Indicator Light

  • Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick.
  • Supplied with SN0461 speednut.
  • Lead (Pb)-free component
  • 22 AWG wire leads
  • Lens: Polycarbonate
  • Bezel: Polished stainless steel. For black finish, add""x"" after series letter.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130174
Product Name Indicator, Pnl-Mnt;Neon;Amber;0.500 In.;105-125VAC;High Hat;0.187 Terminals
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106212 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details