Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads 70130173

Description
LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating
Description
LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads - 70130173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
70130173
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads 70130173
LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating

LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130173
Product Name Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105073 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details