Allied Electronics, Inc. Indicator, Pnl-Mnt;Neon;Red;0.500 In.;105-125VAC;High Hat;0.187 Terminals 70130172

Description
1050QC Series Non-Relampable Neon Indicator Lights Light, Neon Indicator, Red (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon Non Relampable Neon Indicator Light Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick. Supplied with SN0461 speednut. Lead (Pb)-free component 22 AWG wire leads Lens: Polycarbonate Bezel: Polished stainless steel. For balck finish, add""x"" after series letter. Supplied with push-on speednut SN0461. UL Listed and CSA certified.
Description
1050QC Series Non-Relampable Neon Indicator Lights Light, Neon Indicator, Red (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon Non Relampable Neon Indicator Light Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick. Supplied with SN0461 speednut. Lead (Pb)-free component 22 AWG wire leads Lens: Polycarbonate Bezel: Polished stainless steel. For balck finish, add""x"" after series letter. Supplied with push-on speednut SN0461. UL Listed and CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt;Neon;Red;0.500 In.;105-125VAC;High Hat;0.187 Terminals - 70130172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;Neon;Red;0.500 In.;105-125VAC;High Hat;0.187 Terminals
70130172
Indicator, Pnl-Mnt;Neon;Red;0.500 In.;105-125VAC;High Hat;0.187 Terminals 70130172
1050QC Series Non-Relampable Neon Indicator Lights Light, Neon Indicator, Red (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon Non Relampable Neon Indicator Light Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick. Supplied with SN0461 speednut. Lead (Pb)-free component 22 AWG wire leads Lens: Polycarbonate Bezel: Polished stainless steel. For balck finish, add""x"" after series letter. Supplied with push-on speednut SN0461. UL Listed and CSA certified.

1050QC Series Non-Relampable Neon Indicator Lights
Light, Neon Indicator, Red (Lens), 0.500 in./0.505 in., 105 to 125 VAC, White, Nylon
Non Relampable Neon Indicator Light

  • Mounting: Will snap fit into .500/.505 diameter hole in panels .020/.100 thick.
  • Supplied with SN0461 speednut.
  • Lead (Pb)-free component
  • 22 AWG wire leads
  • Lens: Polycarbonate
  • Bezel: Polished stainless steel. For balck finish, add""x"" after series letter.
    Supplied with push-on speednut SN0461. UL Listed and CSA certified.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130172
Product Name Indicator, Pnl-Mnt;Neon;Red;0.500 In.;105-125VAC;High Hat;0.187 Terminals
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232431 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details