Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals 70130170

Description
LED, Color Green, Lens Material Polycarbonate,105 to 125 VAC Voltage Rating
Description
LED, Color Green, Lens Material Polycarbonate,105 to 125 VAC Voltage Rating

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals - 70130170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals
70130170
Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals 70130170
LED, Color Green, Lens Material Polycarbonate,105 to 125 VAC Voltage Rating

LED, Color Green, Lens Material Polycarbonate,105 to 125 VAC Voltage Rating

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130170
Product Name Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details